3M Standard Abrasives 708460 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41586 66000125618

Description
Standard Abrasives 708460 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P240.
Description
Standard Abrasives 708460 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P240.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 708460 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41586 - 051115-41586 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 708460 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41586
051115-41586
Standard Abrasives 708460 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41586 051115-41586
Standard Abrasives 708460 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P240.

Standard Abrasives 708460 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P240.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41586
Product Name Standard Abrasives 708460 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41586
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502689 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 6200 rpm
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Bands - 46448 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Width 1.19 inch (30.16 mm)
Max Speed 12700 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-20 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details