3M Standard Abrasives 712558 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41583 66000125584

Description
Standard Abrasives 712558 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.
Description
Standard Abrasives 712558 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 712558 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41583 - 051115-41583 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 712558 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41583
051115-41583
Standard Abrasives 712558 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41583 051115-41583
Standard Abrasives 712558 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.

Standard Abrasives 712558 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41583
Product Name Standard Abrasives 712558 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41583
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137311 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Discs - Z7040F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Blending, Shaping and Deburring Flap Wheels - COOLCUT™ Flap Wheels - Walter Surface Technologies
Specs
Type Flapwheel
Width 0.3750 to 2 inch (9.52 to 50.8 mm)
Max Speed 27500 rpm
View Details