3M Standard Abrasives 709901 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 3/8 in Diameter - 41559 66000125501

Description
Standard Abrasives 709901 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.
Description
Standard Abrasives 709901 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 709901 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 3/8 in Diameter - 41559 - 051115-41559 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 709901 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 3/8 in Diameter - 41559
051115-41559
Standard Abrasives 709901 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 3/8 in Diameter - 41559 051115-41559
Standard Abrasives 709901 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Standard Abrasives 709901 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41559
Product Name Standard Abrasives 709901 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 3/8 in Diameter - 41559
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Threaded Shank Mini Flap Wheel - 08834132020 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Disc - WEI-50554 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 15000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Blending Flap Discs for Stainless Steel and Aluminum - ENDURO-FLEX Stainless™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 to 1300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details
Flap Bands - 46441 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Width 1.19 inch (30.16 mm)
Max Speed 19100 rpm
View Details