3M Standard Abrasives 704922 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/4 in Diameter - 41557 66000125493

Description
Standard Abrasives 704922 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.
Description
Standard Abrasives 704922 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 704922 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/4 in Diameter - 41557 - 051115-41557 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 704922 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/4 in Diameter - 41557
051115-41557
Standard Abrasives 704922 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/4 in Diameter - 41557 051115-41557
Standard Abrasives 704922 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.

Standard Abrasives 704922 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41557
Product Name Standard Abrasives 704922 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/4 in Diameter - 41557
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Steel Shank MicroMini Flap Wheel - 08834137472 - Norton Abrasives
Specs
Type Ceramic
Max Speed 40000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Disc - WEI-31330 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Metal; Aluminum
View Details
Spiral Band Sleeves - 46104 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed 6000 rpm
View Details