3M Standard Abrasives 712303 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/4 in Diameter - 41556 66000125485

Description
Standard Abrasives 712303 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.
Description
Standard Abrasives 712303 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 712303 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/4 in Diameter - 41556 - 051115-41556 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 712303 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/4 in Diameter - 41556
051115-41556
Standard Abrasives 712303 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/4 in Diameter - 41556 051115-41556
Standard Abrasives 712303 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Standard Abrasives 712303 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41556
Product Name Standard Abrasives 712303 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/4 in Diameter - 41556
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Threaded Shank Mini Flap Wheel - 08834133017 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Discs - Z4503F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flexible Flap Discs - QUICK-STEP™ FLEX - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 11000 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Contour or Edge
View Details