3M Standard Abrasives 710318 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 32937 66000125469

Description
Standard Abrasives 710318 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.
Description
Standard Abrasives 710318 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 710318 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 32937 - 051115-32937 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 710318 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 32937
051115-32937
Standard Abrasives 710318 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 32937 051115-32937
Standard Abrasives 710318 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Standard Abrasives 710318 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-32937
Product Name Standard Abrasives 710318 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 32937
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502678 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 6200 rpm
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Disc - 1290171 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Discs - Z4505FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details