3M Standard Abrasives 713438 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 41710 66000125402

Description
Standard Abrasives 713438 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.
Description
Standard Abrasives 713438 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713438 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 41710 - 051115-41710 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713438 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 41710
051115-41710
Standard Abrasives 713438 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 41710 051115-41710
Standard Abrasives 713438 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Standard Abrasives 713438 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41710
Product Name Standard Abrasives 713438 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 41710
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Fine Steel Shank Mini Flap Wheel - 08834137433 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mounted Flap Wheels - PA208 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine Grit Finishing or Deburring; Portable Grinder or Handheld; Fiberglass
View Details
Flap Discs for Grinding and Finishing - TWIST™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Dry; Coarser filaments or grit sizes; Fine Grit Finishing or Deburring
View Details