3M Standard Abrasives 702568 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41647 66000125329

Description
Standard Abrasives 702568 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.
Description
Standard Abrasives 702568 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 702568 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41647 - 051115-41647 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 702568 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41647
051115-41647
Standard Abrasives 702568 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41647 051115-41647
Standard Abrasives 702568 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Standard Abrasives 702568 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41647
Product Name Standard Abrasives 702568 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41647
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502691 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 6200 rpm
View Details
Flexible Flap Discs - QUICK-STEP™ FLEX - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 11000 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Contour or Edge
View Details
Flap Discs - Z4030F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 15000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Mandrel Mounted Wheel Brushes - BMC-30 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details