3M Standard Abrasives 703148 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41606 66000125188

Description
Standard Abrasives 703148 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.
Description
Standard Abrasives 703148 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 703148 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41606 - 051115-41606 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 703148 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41606
051115-41606
Standard Abrasives 703148 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41606 051115-41606
Standard Abrasives 703148 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Standard Abrasives 703148 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41606
Product Name Standard Abrasives 703148 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41606
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502679 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 6200 rpm
View Details
Flap Disc - 1290189 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Discs for Grinding and Finishing - TWIST™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Dry; Coarser filaments or grit sizes; Fine Grit Finishing or Deburring
View Details
Flap Discs - Z6030FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 10000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details