3M Standard Abrasives 710759 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41579 66000125139

Description
Standard Abrasives 710759 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.
Description
Standard Abrasives 710759 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 710759 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41579 - 051115-41579 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 710759 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41579
051115-41579
Standard Abrasives 710759 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41579 051115-41579
Standard Abrasives 710759 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Standard Abrasives 710759 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41579
Product Name Standard Abrasives 710759 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 41579
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG® R982 Flap Wheel - 63642502872 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Flap Discs - Z5080F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Abrasive Drums for Cleaning TIG and MIG Welds - FX™ Flex Drums - Walter Surface Technologies
Specs
Type Sleeves; Nonwoven
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details