3M Standard Abrasives 706393 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41571 66000125097

Description
Standard Abrasives 706393 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.
Description
Standard Abrasives 706393 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 706393 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41571 - 051115-41571 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 706393 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41571
051115-41571
Standard Abrasives 706393 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41571 051115-41571
Standard Abrasives 706393 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.

Standard Abrasives 706393 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41571
Product Name Standard Abrasives 706393 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41571
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 07660703213 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Spiral Band Sleeves - 46069 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Width 1.5 inch (38.1 mm)
Max Speed 10000 rpm
View Details
Abrasive Drums for Cleaning TIG and MIG Welds - FX™ Flex Drums - Walter Surface Technologies
Specs
Type Sleeves; Nonwoven
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details