3M Standard Abrasives 701613 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41569 66000125089

Description
Standard Abrasives 701613 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.
Description
Standard Abrasives 701613 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 701613 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41569 - 051115-41569 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 701613 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41569
051115-41569
Standard Abrasives 701613 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41569 051115-41569
Standard Abrasives 701613 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Standard Abrasives 701613 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41569
Product Name Standard Abrasives 701613 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 41569
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834130736 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Disc For Polishing and Mirror Finishes - Instant Polish™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 2000 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
Flap Disc - WEI-50535 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Metal; Aluminum
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details