3M Standard Abrasives 710961 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 32946 66000125063

Description
Standard Abrasives 710961 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.
Description
Standard Abrasives 710961 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 710961 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 32946 - 051115-32946 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 710961 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 32946
051115-32946
Standard Abrasives 710961 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 32946 051115-32946
Standard Abrasives 710961 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Standard Abrasives 710961 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-32946
Product Name Standard Abrasives 710961 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 32946
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502624 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mounted Flap Wheels - PC205T - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
Blending, Shaping and Deburring Flap Wheels - COOLCUT™ Flap Wheels - Walter Surface Technologies
Specs
Type Flapwheel
Width 0.3750 to 2 inch (9.52 to 50.8 mm)
Max Speed 27500 rpm
View Details