3M Standard Abrasives 704731 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 32888 66000125055

Description
Standard Abrasives 704731 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.
Description
Standard Abrasives 704731 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 704731 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 32888 - 051115-32888 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 704731 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 32888
051115-32888
Standard Abrasives 704731 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 32888 051115-32888
Standard Abrasives 704731 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Standard Abrasives 704731 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-32888
Product Name Standard Abrasives 704731 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 32888
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Threaded Shank Mini Flap Wheel - 08834133010 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Spiral Band Sleeves - 46102 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed 6000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMF-25 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details