3M Standard Abrasives 703368 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 32877 66000125048

Description
Standard Abrasives 703368 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.
Description
Standard Abrasives 703368 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 703368 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 32877 - 051115-32877 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 703368 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 32877
051115-32877
Standard Abrasives 703368 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 32877 051115-32877
Standard Abrasives 703368 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Standard Abrasives 703368 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-32877
Product Name Standard Abrasives 703368 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 32877
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502602 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details
Flap Disc - WEI-50736 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details