3M Standard Abrasives 852466 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 8 in Diameter - Thickness 1/2 in - 42305 66000099052

Description
Standard Abrasives 852466 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.
Description
Standard Abrasives 852466 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852466 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 8 in Diameter - Thickness 1/2 in - 42305 - 051115-42305 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852466 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 8 in Diameter - Thickness 1/2 in - 42305
051115-42305
Standard Abrasives 852466 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 8 in Diameter - Thickness 1/2 in - 42305 051115-42305
Standard Abrasives 852466 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Standard Abrasives 852466 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-42305
Product Name Standard Abrasives 852466 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 8 in Diameter - Thickness 1/2 in - 42305
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.09 inch (180 mm)
Thickness 0.2362 inch (6 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
W237 Pacesetter® Point 38A60-P - 61463624587 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 1 inch (25.4 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741426-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details