3M Standard Abrasives 705467 A/O Aluminum Oxide AO Cross Pad P180 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41391 66000089913

Description
Standard Abrasives 705467 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P180. The cross pad has a width of 2 in and length of 2 in.
Description
Standard Abrasives 705467 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P180. The cross pad has a width of 2 in and length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 705467 A/O Aluminum Oxide AO Cross Pad P180 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41391 - 051115-41391 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 705467 A/O Aluminum Oxide AO Cross Pad P180 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41391
051115-41391
Standard Abrasives 705467 A/O Aluminum Oxide AO Cross Pad P180 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41391 051115-41391
Standard Abrasives 705467 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P180. The cross pad has a width of 2 in and length of 2 in.

Standard Abrasives 705467 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P180. The cross pad has a width of 2 in and length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41391
Product Name Standard Abrasives 705467 A/O Aluminum Oxide AO Cross Pad P180 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41391
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2794866 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
View Details
Small Area General Purpose Sponge - 07660749505 - Norton Abrasives
Specs
Features Open
Length 4 inch (102 mm)
Width 2.75 inch (69.85 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details