3M Standard Abrasives 727099 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 37689 66000052895

Description
Standard Abrasives 727099 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.
Description
Standard Abrasives 727099 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727099 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 37689 - 051115-37689 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727099 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 37689
051115-37689
Standard Abrasives 727099 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 37689 051115-37689
Standard Abrasives 727099 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Standard Abrasives 727099 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-37689
Product Name Standard Abrasives 727099 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 37689
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502665 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Blending Flap Discs for Stainless Steel and Aluminum - ENDURO-FLEX Stainless™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 to 1300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details
Flap Disc - 1290198 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details