3M Standard Abrasives 727097 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 37687 66000052879

Description
Standard Abrasives 727097 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.
Description
Standard Abrasives 727097 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727097 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 37687 - 051115-37687 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727097 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 37687
051115-37687
Standard Abrasives 727097 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 37687 051115-37687
Standard Abrasives 727097 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Standard Abrasives 727097 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-37687
Product Name Standard Abrasives 727097 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 37687
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502620 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Discs - Z4505FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Mandrel Mounted Wheel Brushes - BMC-14 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details