3M Standard Abrasives 727096 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 37686 66000052861

Description
Standard Abrasives 727096 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.
Description
Standard Abrasives 727096 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727096 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 37686 - 051115-37686 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727096 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 37686
051115-37686
Standard Abrasives 727096 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 37686 051115-37686
Standard Abrasives 727096 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Standard Abrasives 727096 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-37686
Product Name Standard Abrasives 727096 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 37686
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502600 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Flap Disc - WEI-50513 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Metal; Aluminum
View Details
Flexible Flap Discs - QUICK-STEP™ FLEX - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 11000 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Contour or Edge
View Details
Mounted Flap Wheels - PB202 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
View Details