3M Standard Abrasives 727092 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 37682 66000052820

Description
Standard Abrasives 727092 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.
Description
Standard Abrasives 727092 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727092 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 37682 - 051115-37682 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727092 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 37682
051115-37682
Standard Abrasives 727092 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 37682 051115-37682
Standard Abrasives 727092 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.

Standard Abrasives 727092 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-37682
Product Name Standard Abrasives 727092 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 37682
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Fine Steel Shank Mini Flap Wheel - 08834149807 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Disc - WEI-31402 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Mounted Flap Wheels - PB208 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine Grit Finishing or Deburring; Portable Grinder or Handheld; Fiberglass
View Details