3M Standard Abrasives 727090 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/2 in Diameter - 37680 66000052804

Description
Standard Abrasives 727090 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.
Description
Standard Abrasives 727090 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727090 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/2 in Diameter - 37680 - 051115-37680 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727090 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/2 in Diameter - 37680
051115-37680
Standard Abrasives 727090 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/2 in Diameter - 37680 051115-37680
Standard Abrasives 727090 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.

Standard Abrasives 727090 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-37680
Product Name Standard Abrasives 727090 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/2 in Diameter - 37680
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502614 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 20000 rpm
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mounted Flap Wheels - PA508 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine Grit Finishing or Deburring; Portable Grinder or Handheld; Fiberglass
View Details
Surface Finishing Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details