3M Standard Abrasives 727085 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 37675 66000052754

Description
Standard Abrasives 727085 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.
Description
Standard Abrasives 727085 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727085 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 37675 - 051115-37675 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727085 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 37675
051115-37675
Standard Abrasives 727085 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 37675 051115-37675
Standard Abrasives 727085 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.

Standard Abrasives 727085 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-37675
Product Name Standard Abrasives 727085 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1/2 in Diameter - 37675
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502659 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 20000 rpm
View Details
Mounted Flap Wheels - PA508 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine Grit Finishing or Deburring; Portable Grinder or Handheld; Fiberglass
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc For Polishing and Mirror Finishes - Instant Polish™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 2000 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details