3M Standard Abrasives 546002 Medium Black TR Quick Change Disc Pad - 1 in DIA - Internal Thread Attachment - 90590 66000048315

Description
Standard Abrasives 546002 tr quick change disc pad is another extremely high quality product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TR pad.
Description
Standard Abrasives 546002 tr quick change disc pad is another extremely high quality product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TR pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 546002 Medium Black TR Quick Change Disc Pad - 1 in DIA - Internal Thread Attachment - 90590 - 051128-90590 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 546002 Medium Black TR Quick Change Disc Pad - 1 in DIA - Internal Thread Attachment - 90590
051128-90590
Standard Abrasives 546002 Medium Black TR Quick Change Disc Pad - 1 in DIA - Internal Thread Attachment - 90590 051128-90590
Standard Abrasives 546002 tr quick change disc pad is another extremely high quality product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TR pad.

Standard Abrasives 546002 tr quick change disc pad is another extremely high quality product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TR pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051128-90590
Product Name Standard Abrasives 546002 Medium Black TR Quick Change Disc Pad - 1 in DIA - Internal Thread Attachment - 90590
Outer / OD 1.00 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminium oxide
Grit Size 36 # or Microns
View Details
Norton SG Blaze R980P Cloth - 66254461510 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding; Portable Grinder or Handheld; Vertical Shaft Grinder
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 742037-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Velcro Sanding Disc - QUICK-STEP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
Outer / OD 4.50 to 6.00 inch (114 to 152 mm)
View Details