3M Standard Abrasives 858082 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 37105 66000047051

Description
Standard Abrasives 858082 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 858082 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 858082 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 37105 - 051115-37105 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 858082 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 37105
051115-37105
Standard Abrasives 858082 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 37105 051115-37105
Standard Abrasives 858082 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 858082 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37105
Product Name Standard Abrasives 858082 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 37105
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Grit Cross Pad - 66261194549 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 1830959 - RS Components, Ltd.
Specs
Length 3.54 inch (90 mm)
Grit Size 100
View Details