3M Standard Abrasives 855953 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 37074 66000046749

Description
Standard Abrasives 855953 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.
Description
Standard Abrasives 855953 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 855953 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 37074 - 051115-37074 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 855953 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 37074
051115-37074
Standard Abrasives 855953 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 37074 051115-37074
Standard Abrasives 855953 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.

Standard Abrasives 855953 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-37074
Product Name Standard Abrasives 855953 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 37074
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norzon® 4NZ1634-R5BX348 - 66252838566 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741415-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details