3M Standard Abrasives 853053 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 37039 66000046392

Description
Standard Abrasives 853053 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 853053 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853053 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 37039 - 051115-37039 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853053 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 37039
051115-37039
Standard Abrasives 853053 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 37039 051115-37039
Standard Abrasives 853053 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 853053 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-37039
Product Name Standard Abrasives 853053 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 37039
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.87 inch (200 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Gemini® 37C24-TVK Cone - 61463614506 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.75 inch (44.45 mm)
Thickness 3 inch (76.2 mm)
View Details
4-1/2
Specs
Type Aluminum Oxide; AO
Outer Diameter 4.5 inch (114 mm)
Thickness 4.5 inch (114 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details