3M Standard Abrasives 850271 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 4 in - 36998 66000045980

Description
Standard Abrasives 850271 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 4 in thick.
Description
Standard Abrasives 850271 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 850271 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 4 in - 36998 - 051115-36998 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 850271 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 4 in - 36998
051115-36998
Standard Abrasives 850271 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 4 in - 36998 051115-36998
Standard Abrasives 850271 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 4 in thick.

Standard Abrasives 850271 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-36998
Product Name Standard Abrasives 850271 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 4 in - 36998
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Finish™ Non-woven Convolute GP Wheels - 63642577269 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1221140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Best - Flexon - A0444 - Flexovit USA, Inc.
Specs
Type Alumina Zirconia; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
High Performance Grinding Wheels - HP™ - Walter Surface Technologies
Specs
Outer Diameter 3 to 9 inch (76.2 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details