3M Standard Abrasives 852233 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 36990 66000045907

Description
Standard Abrasives 852233 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 852233 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852233 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 36990 - 051115-36990 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852233 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 36990
051115-36990
Standard Abrasives 852233 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 36990 051115-36990
Standard Abrasives 852233 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 852233 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-36990
Product Name Standard Abrasives 852233 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 36990
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.9843 inch (25 mm)
View Details
W220 Charger™ Point CHARGER - 61463617521 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-8-1 - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Concrete Grinding and Cutting Wheels - CONCRETE™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details