3M Standard Abrasives 850262 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1/2 in - 36981 66000045816

Description
Standard Abrasives 850262 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 3000 RPMs.
Description
Standard Abrasives 850262 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 850262 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1/2 in - 36981 - 051115-36981 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 850262 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1/2 in - 36981
051115-36981
Standard Abrasives 850262 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1/2 in - 36981 051115-36981
Standard Abrasives 850262 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 3000 RPMs.

Standard Abrasives 850262 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-36981
Product Name Standard Abrasives 850262 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1/2 in - 36981
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® Masonry - 07660775937 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel - A0547 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0650 inch (1.65 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details