3M Standard Abrasives 856992 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 36970 66000045709

Description
Standard Abrasives 856992 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.
Description
Standard Abrasives 856992 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 856992 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 36970 - 051115-36970 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 856992 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 36970
051115-36970
Standard Abrasives 856992 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 36970 051115-36970
Standard Abrasives 856992 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.

Standard Abrasives 856992 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-36970
Product Name Standard Abrasives 856992 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 36970
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.09 inch (180 mm)
Thickness 0.2362 inch (6 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Norton® 38A46-KVBE Vitrified Wheel - 66252830842 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 1.5 inch (38.1 mm)
View Details
6
Specs
Type Aluminum Oxide; AO
Outer Diameter 6 inch (152 mm)
Thickness 6 inch (152 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details