3M Standard Abrasives 856192 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 36967 66000045675

Description
Standard Abrasives 856192 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 856192 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 856192 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 36967 - 051115-36967 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 856192 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 36967
051115-36967
Standard Abrasives 856192 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 36967 051115-36967
Standard Abrasives 856192 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 856192 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-36967
Product Name Standard Abrasives 856192 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 36967
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843241 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N1432 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 2 inch (50.8 mm)
Max Speed 18100 rpm
View Details
Premium Grinding Wheels - HP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 9 inch (102 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details