3M Standard Abrasives 840284 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 1/2 in Diameter - 36940 66000045402

Description
Standard Abrasives non-woven 840284 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36940 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840284 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36940 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840284 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 1/2 in Diameter - 36940 - 051115-36940 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840284 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 1/2 in Diameter - 36940
051115-36940
Standard Abrasives 840284 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 1/2 in Diameter - 36940 051115-36940
Standard Abrasives non-woven 840284 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36940 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840284 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36940 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36940
Product Name Standard Abrasives 840284 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 1 1/2 in Diameter - 36940
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 08834163540 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 794105-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Surface Conditioning Discs - QUICK-STEP BLENDEX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
View Details