3M Standard Abrasives 840035 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 3/4 in Diameter - 36906 66000045063

Description
Standard Abrasives non-woven 840035 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36906 having a medium grade.
Description
Standard Abrasives non-woven 840035 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36906 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840035 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 3/4 in Diameter - 36906 - 051115-36906 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840035 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 3/4 in Diameter - 36906
051115-36906
Standard Abrasives 840035 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 3/4 in Diameter - 36906 051115-36906
Standard Abrasives non-woven 840035 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36906 having a medium grade.

Standard Abrasives non-woven 840035 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36906 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36906
Product Name Standard Abrasives 840035 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 3/4 in Diameter - 36906
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.36 inch (60 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton NorKut ZA Coarse Arbor Thread Quick-Change Polymer Disc - 63642503657 - Norton Abrasives
Specs
Disc / Backing Type Film
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
6
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 6.00 inch (152 mm)
View Details
Abrasive Discs - 216231 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details