3M Standard Abrasives 840133 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Very Fine Grade - 1 in Diameter - 36862 66000044629

Description
Standard Abrasives non-woven 840133 FE quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36862 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840133 FE quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36862 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840133 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Very Fine Grade - 1 in Diameter - 36862 - 051115-36862 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840133 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Very Fine Grade - 1 in Diameter - 36862
051115-36862
Standard Abrasives 840133 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Very Fine Grade - 1 in Diameter - 36862 051115-36862
Standard Abrasives non-woven 840133 FE quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36862 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840133 FE quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 36862 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-36862
Product Name Standard Abrasives 840133 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Very Fine Grade - 1 in Diameter - 36862
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit fx AO Medium TS (Type II) Quick-Change Cloth Disc - 08834168440 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Grinding Wheels For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 8.00 to 14.00 inch (203 to 356 mm)
Type Aluminum Oxide; Silicon Carbide
View Details
6
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 6.00 inch (152 mm)
View Details