3M Standard Abrasives HS 830100 A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 1 3/4 in Width x 40 ft Length - 35866 66000034661

Description
Standard Abrasives HS 830100 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 1 3/4 in and length of 40 ft.
Description
Standard Abrasives HS 830100 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 1 3/4 in and length of 40 ft.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives HS 830100 A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 1 3/4 in Width x 40 ft Length - 35866 - 051115-35866 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives HS 830100 A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 1 3/4 in Width x 40 ft Length - 35866
051115-35866
Standard Abrasives HS 830100 A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 1 3/4 in Width x 40 ft Length - 35866 051115-35866
Standard Abrasives HS 830100 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 1 3/4 in and length of 40 ft.

Standard Abrasives HS 830100 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 1 3/4 in and length of 40 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-35866
Product Name Standard Abrasives HS 830100 A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 1 3/4 in Width x 40 ft Length - 35866
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

No-Fil® Norton SG® A975 Roll - 66261149566 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Mounting PSA or Adhesive
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details