3M Standard Abrasives 880495 S/C Silicon Carbide SC Cleaning Wheel - 3 in Diameter - 3 in Center Hole - Thickness 1/4 in - 35825 66000034257

Description
Standard Abrasives 880495 cleaning wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cleaning wheel can be run at a maximum speed of 10000 RPMs.
Description
Standard Abrasives 880495 cleaning wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cleaning wheel can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 880495 S/C Silicon Carbide SC Cleaning Wheel - 3 in Diameter - 3 in Center Hole - Thickness 1/4 in - 35825 - 051115-35825 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 880495 S/C Silicon Carbide SC Cleaning Wheel - 3 in Diameter - 3 in Center Hole - Thickness 1/4 in - 35825
051115-35825
Standard Abrasives 880495 S/C Silicon Carbide SC Cleaning Wheel - 3 in Diameter - 3 in Center Hole - Thickness 1/4 in - 35825 051115-35825
Standard Abrasives 880495 cleaning wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cleaning wheel can be run at a maximum speed of 10000 RPMs.

Standard Abrasives 880495 cleaning wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cleaning wheel can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35825
Product Name Standard Abrasives 880495 S/C Silicon Carbide SC Cleaning Wheel - 3 in Diameter - 3 in Center Hole - Thickness 1/4 in - 35825
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Gemini Coarse - 66252836132 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 1221152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.3937 inch (10 mm)
Thickness 0.3937 inch (10 mm)
Bore / Shank 0.1252 inch (3.18 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U4750 - Flexovit USA, Inc.
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Grinding Wheels for use on Aluminum and other Soft Metals - ALU™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details