3M Standard Abrasives 890077 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/4 in - 35703 66000033036

Description
Standard Abrasives 890077 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 890077 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890077 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/4 in - 35703 - 051115-35703 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890077 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/4 in - 35703
051115-35703
Standard Abrasives 890077 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/4 in - 35703 051115-35703
Standard Abrasives 890077 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 890077 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35703
Product Name Standard Abrasives 890077 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/4 in - 35703
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843231 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741427-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details