3M Standard Abrasives 890156 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/8 in - 35700 66000033002

Description
Standard Abrasives 890156 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick.
Description
Standard Abrasives 890156 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890156 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/8 in - 35700 - 051115-35700 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890156 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/8 in - 35700
051115-35700
Standard Abrasives 890156 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/8 in - 35700 051115-35700
Standard Abrasives 890156 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick.

Standard Abrasives 890156 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35700
Product Name Standard Abrasives 890156 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/8 in - 35700
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843204 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741414-B - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details