3M Standard Abrasives 890048 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 35668 66000032681

Description
Standard Abrasives 890048 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 890048 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890048 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 35668 - 051115-35668 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890048 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 35668
051115-35668
Standard Abrasives 890048 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 35668 051115-35668
Standard Abrasives 890048 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 890048 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35668
Product Name Standard Abrasives 890048 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 35668
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
W221 Pacesetter® Point 38A60-P - 61463624567 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1 inch (25.4 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-9AP - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details