3M Standard Abrasives 890051 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 8 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35661 66000032616

Description
Standard Abrasives 890051 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 890051 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890051 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 8 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35661 - 051115-35661 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890051 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 8 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35661
051115-35661
Standard Abrasives 890051 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 8 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35661 051115-35661
Standard Abrasives 890051 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 890051 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35661
Product Name Standard Abrasives 890051 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 8 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35661
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire ZA Type 27 Grinding Wheel - 66252842162 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-8 - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details