3M Standard Abrasives 881181 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 6 in Diameter - 5/8 in Center Hole - Thickness 1/2 in - 35654 66000032541

Description
Standard Abrasives 881181 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 881181 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 881181 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 6 in Diameter - 5/8 in Center Hole - Thickness 1/2 in - 35654 - 051115-35654 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 881181 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 6 in Diameter - 5/8 in Center Hole - Thickness 1/2 in - 35654
051115-35654
Standard Abrasives 881181 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 6 in Diameter - 5/8 in Center Hole - Thickness 1/2 in - 35654 051115-35654
Standard Abrasives 881181 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 881181 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35654
Product Name Standard Abrasives 881181 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 6 in Diameter - 5/8 in Center Hole - Thickness 1/2 in - 35654
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843233 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Raised Hub Straight Grinding Wheel - 49-94-4510 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Max Speed 13580 rpm
View Details
EB Diamond Cluster Wheel - EB4007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details