3M Standard Abrasives 890243 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35643 66000032434

Description
Standard Abrasives 890243 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 890243 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890243 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35643 - 051115-35643 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890243 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35643
051115-35643
Standard Abrasives 890243 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35643 051115-35643
Standard Abrasives 890243 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 890243 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35643
Product Name Standard Abrasives 890243 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35643
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton Gemini U57A Type 01/41 Circular Saw Cut-Off Wheel - 66252809718 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741421-4 - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Grinding Wheel   for CNC Tool Grinder -  - Kunshan Xinlun Superabrasives Co., Ltd.
Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type Diamond
Bond Type Resin or Plastic
Applications & Materials Abraded Drills or milling cutters of material HSS, mold steel, stainless steel, etc; Diamond wheels grind drills or milling cutter of material carbide
View Details