3M Standard Abrasives 890189 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35638 66000032384

Description
Standard Abrasives 890189 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 890189 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890189 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35638 - 051115-35638 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890189 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35638
051115-35638
Standard Abrasives 890189 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35638 051115-35638
Standard Abrasives 890189 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 890189 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35638
Product Name Standard Abrasives 890189 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35638
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843196 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741421-4 - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details