3M Standard Abrasives 890068 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35632 66000032327

Description
Standard Abrasives 890068 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 10000 RPMs.
Description
Standard Abrasives 890068 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890068 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35632 - 051115-35632 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890068 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35632
051115-35632
Standard Abrasives 890068 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35632 051115-35632
Standard Abrasives 890068 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 10000 RPMs.

Standard Abrasives 890068 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35632
Product Name Standard Abrasives 890068 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35632
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini Flexible A Type 29 Grinding Wheel - 66252842205 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Good - High Performance - A0054 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details