3M Standard Abrasives 882146 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 3/4 in - 35627 66000032277

Description
Standard Abrasives 882146 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/4 in thick.
Description
Standard Abrasives 882146 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 882146 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 3/4 in - 35627 - 051115-35627 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 882146 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 3/4 in - 35627
051115-35627
Standard Abrasives 882146 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 3/4 in - 35627 051115-35627
Standard Abrasives 882146 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/4 in thick.

Standard Abrasives 882146 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35627
Product Name Standard Abrasives 882146 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 3/4 in - 35627
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® 4NZ16-P - 66252830765 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 1985592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details
EB Diamond Combination Wheel - EB4007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details