3M Standard Abrasives 881140 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35622 66000032228

Description
Standard Abrasives 881140 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 881140 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 881140 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35622 - 051115-35622 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 881140 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35622
051115-35622
Standard Abrasives 881140 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35622 051115-35622
Standard Abrasives 881140 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 881140 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35622
Product Name Standard Abrasives 881140 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35622
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843261 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Resin Cupstones.  Good - High Performance - N4250S - Flexovit USA, Inc.
Specs
Type FlaringCup
Outer Diameter 4 inch (102 mm)
Thickness 2 inch (50.8 mm)
View Details
Cup Discs for Sander/Polishers or Angle Grinders - FX™ Cup - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 5 inch (114 to 127 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details