3M Standard Abrasives 881133 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35619 66000032194

Description
Standard Abrasives 881133 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 881133 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 881133 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35619 - 051115-35619 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 881133 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35619
051115-35619
Standard Abrasives 881133 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35619 051115-35619
Standard Abrasives 881133 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 881133 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35619
Product Name Standard Abrasives 881133 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 35619
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 0.3752 inch (9.53 mm)
View Details
Norton NorZon Plus SGZ Type 27 Grinding and Cutting Wheel - 66252843330 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741414-B - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details