3M Standard Abrasives 882132 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/8 in Center Hole - Thickness 1/8 in - 35618 66000032186

Description
Standard Abrasives 882132 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 882132 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 882132 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/8 in Center Hole - Thickness 1/8 in - 35618 - 051115-35618 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 882132 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/8 in Center Hole - Thickness 1/8 in - 35618
051115-35618
Standard Abrasives 882132 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/8 in Center Hole - Thickness 1/8 in - 35618 051115-35618
Standard Abrasives 882132 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 882132 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35618
Product Name Standard Abrasives 882132 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/8 in Center Hole - Thickness 1/8 in - 35618
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843188 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
4-1/2 x 1/8 TIGER CERAMIC Type 27 Cut/Grind Combo Wheel CER30T 5/8-11 Nut - 58316 - Weiler Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®); C
Outer Diameter 4.5 inch (114 mm)
Thickness 4.5 inch (114 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details