3M Standard Abrasives 890074 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 12 in Diameter - 3/4 in Center Hole - Thickness 1/4 in - 35594 66000031949

Description
Standard Abrasives 890074 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 890074 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890074 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 12 in Diameter - 3/4 in Center Hole - Thickness 1/4 in - 35594 - 051115-35594 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890074 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 12 in Diameter - 3/4 in Center Hole - Thickness 1/4 in - 35594
051115-35594
Standard Abrasives 890074 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 12 in Diameter - 3/4 in Center Hole - Thickness 1/4 in - 35594 051115-35594
Standard Abrasives 890074 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 890074 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35594
Product Name Standard Abrasives 890074 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 12 in Diameter - 3/4 in Center Hole - Thickness 1/4 in - 35594
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Finish™ Non-woven Convolute GP Wheels - 63642553754 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1985491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 28 Depressed Center Grinding Wheels.  Good - High Performance - A5302 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Cutting and Grinding Wheels (cutting, grooving, notching) - HP COMBO™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details